Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
280
in stock
|
Buy Now | |
TTI Europe
from US$2.24
|
11,880
in stock
|
Buy Now | |
TE Store
from US$5.74
|
2,984
in stock
|
Buy Now | |
Chip One Stop
from US$3.05
|
751
in stock
|
Buy Now | |
Future Electronics
from US$4.38
|
690
in stock
|
Buy Now | |
element14
from US$7.00
|
546
in stock
|
Buy Now | |
Farnell
from US$4.16
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.21
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$6.30
|
24
in stock
|
Buy Now | |
Distrelec
from US$4.37
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,590
in stock
|
Buy Now | |
Compona
-
|
175
in stock
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
RS Americas
from US$5.78
|
-
|
Buy Now | |
Avnet Asia
from US$4.60
|
-
|
Buy Now | |
Boersig
from US$4.43
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
Panel Cutout | 1 x 1.4 + 4 x 1.5 |
Height Above PC Board | 10.1mm, .397in |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Product Length | .532in, 13.5mm |
PCB Tail Length | .133in, 3.4mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 6GHz |
Dielectric Material | Delrin |
Grade | Commercial |
実装方法 | Bag |
Packaging Quantity | 30 |
Packaging Method | Bag |
RF Connector Style | Receptacle |
RF Interface | SMA |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMA/QMA50 R/A JACK PCB W2B AU | TTI Europe |
SMA R/A PCB SKT GB RF Interface: SMA RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Receptacle .25" 6.35 mm | Coax Connector | Part Number: 3-1478978-1 | Internal Number: 3-1478978-1 | TE Connectivity | TE Store |
50 Ohm 13.50mm Right Angle SMA RF Connector | Future Electronics |
RF COAX, SMA, RIGHT ANGLE JACK, 50 OHM | element14 |
SMA right angle PCB socket | RS |
Rf Coax, Sma, Right Angle Jack, 50 Ohm | Newark Electronics |
Socket | Transfer Multisort Elektronik |
RF Connectors/Coaxial Connectors R/A PCB SKT GB | Rapid Electronics |
TE Connectivity - AMP SMA Receptacle 50Ohm Right Angle T/H | Distrelec |
Conn SMA RCP 0Hz to 6GHz 50Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
SMA R/A PCB SKT GB, RF Plugs and Jacks | TE Connectivity 3-1478978-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1478978-1?
Additional datasheets, footprints and schematics for 3-1478978-1 are listed on our Part Details page. You can also find images and similar parts to 3-1478978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478978-1 fall under?
The 3-1478978-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1478978-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478978-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for 3-1478978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478978-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1478978-1?
You can fill out our help required form which you can use to request a quote for 3-1478978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.