Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Post Size | .5mm, .02in |
---|---|
Number of Positions | 20 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 8µm |
Row-to-Row Spacing | .079in, 2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Stack Height | .177in, 4.5mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 650VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
Housing Color | Black |
PCB Mount Retention | Without |
Position Locations Omitted | None |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .102in, 2.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Rcpt,2Mm,20P,vrt Mt,8Au,2.6St Rohs Compliant: Yes |Amp Te Connectivity 3-1470209-3 | Newark Electronics |
Conn Socket Strip SKT 20 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Connector, RCPT,2MM,20P, VRT MT,8AU,2.6ST | TE Connectivity 3-1470209-3 | RS Americas |
Special Order: RCPT,2MM,20P,VRT MT,8AU,2.6ST PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 3-1470209-3 | Internal Number: 3-1470209-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1470209-3?
Additional datasheets, footprints and schematics for 3-1470209-3 are listed on our Part Details page. You can also find images and similar parts to 3-1470209-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1470209-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1470209-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1470209-3 fall under?
The 3-1470209-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1470209-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1470209-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1470209-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1470209-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TE Store have stock available or on a lead time for 3-1470209-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1470209-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1470209-3?
You can fill out our help required form which you can use to request a quote for 3-1470209-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.