Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1440000-5 |
Contact Current Rating (Max) | 10A |
---|---|
Coil Power Rating DC | 540mW |
Power Relay Type | Standard |
Relay, Power, PCB Mount, 5VDC, 10A, SPST, Blue, Through-Hole, OMI/OMIH Series | TE Connectivity 3-1440000-5 | RS Americas |
Omi-Sh-105L,300 |Oeg Te Connectivity 3-1440000-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1440000-5?
Additional datasheets, footprints and schematics for 3-1440000-5 are listed on our Part Details page. You can also find images and similar parts to 3-1440000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1440000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1440000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1440000-5 fall under?
The 3-1440000-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1440000-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1440000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1440000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1440000-5 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 3-1440000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1440000-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1440000-5?
You can fill out our help required form which you can use to request a quote for 3-1440000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.