Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437651-4 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
51
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
2,765
in stock
|
Buy Now | |
Sager
from US$0.97
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$2.25
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 2 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Length | .811in, 20.6mm |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating | 5A, 25A |
Voltage | 600V, 300V |
Current Rating (Max) | 25A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Combo Phil-Slot |
Mounting Angle | Vertical |
Mounting Options | None |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Insert | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 400 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Double Printed Circuit Pin |
Buchanan 2 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Barrier Terminal Blocks VERTICAL RAISED 2P | Sager |
BARRIER STRIP TERMINAL BLOCK 1 ROW | RS |
6DBL-02-0066DBL ASSEMBLY | Heilind Electronics |
Conn Barrier Strip 2 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Buchanan, Conn, Term Strip, Barrier,2Pole,9.53mmPitch, SnglRow,22-12,#6,25A,300V | TE Connectivity 3-1437651-4 | RS Americas |
2P TERMINAL BLOCK W2B BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1437651-4?
Additional datasheets, footprints and schematics for 3-1437651-4 are listed on our Part Details page. You can also find images and similar parts to 3-1437651-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437651-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437651-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437651-4 fall under?
The 3-1437651-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437651-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437651-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437651-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437651-4 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Sager, RS and Heilind Electronics have stock available or on a lead time for 3-1437651-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437651-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1437651-4?
You can fill out our help required form which you can use to request a quote for 3-1437651-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.