Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4PCV-06-391 |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | White |
Number of Rows | 1 |
Number of Positions | 6 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 2.011in, 51.08mm |
Voltage | 300V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Centerline (Pitch) | .325in, 8.26mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Options | None |
Screw Size | 4-40 |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Special Order: 4PCV-06-391=4PCV-06-391 4PCV A Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 8.26 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 6 | Barrier Strip | Part Number: 3-1437650-2 | Internal Number: 3-1437650-2 | Alias Number: 4PCV-06-391 | 8.26 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1437650-2?
Additional datasheets, footprints and schematics for 3-1437650-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437650-2 fall under?
The 3-1437650-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437650-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437650-2 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 3-1437650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437650-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1437650-2?
You can fill out our help required form which you can use to request a quote for 3-1437650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.