Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437624-2 |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
628
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
628
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
628
in stock
|
Buy Now | |
Distrelec
from US$3.60
|
628
in stock
|
Buy Now | |
element14
from US$3.18
|
496
in stock
|
Buy Now | |
RS
from US$6.18
|
46
in stock
|
Buy Now | |
Carlton-Bates
from US$3.42
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.71
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
Sager
from US$2.05
|
-
|
Buy Now |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Diameter | 25.9mm, 1.02in |
Shaft Size | .25in, 6.35mm |
Indicator Location | On Skirt |
Indicator Style | 0-10 Numerals |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials 1.02 Num Ind/Skirt Str Knurl Knob Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1437624-2 | Newark Electronics |
Knobs&Dials 1.02 NUM IND/SKIRT STR KNURL KNOB | Rapid Electronics |
TE Connectivity - AMP Knob PKD70B101/4%3DKNOB PLASTIC W/SKI | Distrelec |
KNOB, ROUND SHAFT, PHENOLIC, 25.9MM | element14 |
Knob Round Shaft Phenolic 6.35mm with nu | RS |
Control Knob, 1.02 in. OD, 0.250 in. Shaft Hole Mount, Black, Phenolic | Carlton-Bates |
Knob | Transfer Multisort Elektronik |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials 1.02 NUM IND/SKIRT STR KNURL KNOB | Sager |
Where can I find additional details, specifications and documents for a 3-1437624-2?
Additional datasheets, footprints and schematics for 3-1437624-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437624-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437624-2 fall under?
The 3-1437624-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3-1437624-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437624-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437624-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437624-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 3-1437624-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437624-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1437624-2?
You can fill out our help required form which you can use to request a quote for 3-1437624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.