Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437580-3 |
Prices starting from US$14.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.68
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$17.59
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$16.99
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
48
in stock
|
Buy Now | |
Avnet America
from US$14.16
|
-
|
Buy Now | |
Farnell
from US$18.80
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .79in |
---|---|
Actuator Color | Black |
Actuator Material | Polyester |
Number of Actuators | Single |
Number of Positions | 3 |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Width | 9.4mm, .3701in |
Length | .945in, 24mm |
PCB Tail Length | 3mm, .118in |
Actuator Length | 10.2mm, .4in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Terminal Configuration | Standard |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Actuator Style | Extended, Top |
Switch Type | Slide |
Termination Type | PC |
Mssa1350=Mssa Slide Switch |Amp Te Connectivity 3-1437580-3 | Newark Electronics |
Slide Switches SP3T UPRIGHT AG | Rapid Electronics |
TE Connectivity MSSA1350 MSSA SLIDE SWITCH Slide Switch | Distrelec |
Switch Slide ON-ON-ON SP3T Top Slide 300mA 125VAC 15000Cycle PC Pin Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437580-3?
Additional datasheets, footprints and schematics for 3-1437580-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437580-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437580-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437580-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437580-3 fall under?
The 3-1437580-3 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437580-3 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437580-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437580-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437580-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1437580-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437580-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437580-3?
You can fill out our help required form which you can use to request a quote for 3-1437580-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.