Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437567-4 |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Actuator Profile | Extended |
Actuator Force | 20.8 – 43.18oz, 590 – 1224g |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Thermoset |
Ganged | No |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Silver Clad Copper |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Bushing Length | 7.11mm, .28in |
Actuator Length | .55in, 13.97mm |
Voltage Rating | 250VAC, 125VAC, 28VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Comment | Order cap model C22 or C23. |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Illuminated | No |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Mpa206Rpc=Sw P/B Pc Mount |Amp Te Connectivity 3-1437567-4 | Newark Electronics |
Pushbutton Switches SW P/B PC MOUNT | Sager |
Switch Push Button DPDT Round Plunger 6A 250VAC Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MPA Series |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Through Hole |
Product Range | MPA Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1437567-4?
Additional datasheets, footprints and schematics for 3-1437567-4 are listed on our Part Details page. You can also find images and similar parts to 3-1437567-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437567-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437567-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437567-4 fall under?
The 3-1437567-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437567-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437567-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437567-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437567-4 have stock available?
Authorised distributors including Newark Electronics, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 3-1437567-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437567-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1437567-4?
You can fill out our help required form which you can use to request a quote for 3-1437567-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.