Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437508-6 |
Sleeve Plating Material | Gold |
---|---|
Lead Size Accepted | .016in, .41mm |
Sleeve Material | Brass |
Insulator Material | Fluoropolymer |
Color | Green or Blue |
Number of Positions | 8 |
Socket Type | Transistor |
Terminal Plating | Gold |
Contact Current Rating (Max) | 3A |
Pin Diameter | .2in, 5.08mm |
Terminal Material | Beryllium Copper |
Termination Method | Printed Circuit |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Package | TO-5 |
Profile | Low |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Terminal Configuration | Contact |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Socket Transistor 8 Beryllium Copper 0.156 to 0.218 in. | TE Connectivity 3-1437508-6 | RS Americas |
IC&Component Sockets TRANSISTOR SOCKET | Rapid Electronics |
ER - Socket, Transistor | RS |
Status: | Unknown |
---|---|
Series: | Augat 8058 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | Augat 8058 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1437508-6?
Additional datasheets, footprints and schematics for 3-1437508-6 are listed on our Part Details page. You can also find images and similar parts to 3-1437508-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437508-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437508-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437508-6 fall under?
The 3-1437508-6 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437508-6 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437508-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437508-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437508-6 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 3-1437508-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437508-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1437508-6?
You can fill out our help required form which you can use to request a quote for 3-1437508-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.