Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437504-5 |
Insulator Material | Phenolic |
---|---|
Lead Size Accepted | 1.52mm, .06in |
Color | Green or Blue |
Number of Positions | 3 |
Number of Solder Lugs | 2 |
Terminal Plating | Tin |
Socket Type | Transistor |
Contact Current Rating (Max) | 10A |
Terminal Material | Beryllium Copper |
Termination Method | Solder |
Pin Diameter | .05in |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Profile | Low |
Package | TO-3 |
Connector & Contact Terminates To | Printed Circuit Board |
Terminal Configuration | Contact |
Product Type | Socket |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
8080-1G17=TRANSISTOR SOCKET AS, Transistor Sockets | TE Connectivity 3-1437504-5 | RS Americas |
Conn TR Socket SKT 3 POS Solder ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437504-5?
Additional datasheets, footprints and schematics for 3-1437504-5 are listed on our Part Details page. You can also find images and similar parts to 3-1437504-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437504-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437504-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437504-5 fall under?
The 3-1437504-5 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437504-5 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437504-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437504-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437504-5 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for 3-1437504-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437504-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1437504-5?
You can fill out our help required form which you can use to request a quote for 3-1437504-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.