Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-3-1437390-3,
CG5719-000, 3-1437390-3 |
Number of Positions | 1 |
---|---|
Number of Circuits | 1 |
Contact Plating Material | Tin, Gold, Nickel |
Contact Current Rating (Max) | 85A |
Contact Base Material | Copper Alloy |
Contact Configuration | Tubular Screw |
Product Spacing | .56in, 14.24mm |
Wire Size | 18 – 4AWG |
Rated Cross Section | 4AWG |
Voltage Rating | 600VAC |
Housing Color | Black |
Centerline (Pitch) | 14.22mm, .56in |
UL Flammability Rating | UL 94V-0 |
Screw Base Material | Steel |
Screw Size | 1/4-28 Slotted Headless |
Screw Plating Material | Nickel |
Terminals per Foot | 20 |
Modular Terminal Block Product Type | Screw Terminal Block |
Block Type | Standard |
Temperature (Max) | 150°C |
222-Bu=Terminal Block, Heavy D |Te Connectivity 3-1437390-3 | Newark Electronics |
Conn NEMA 2 POS 14.22mm Screw ST Cable Mount 85A/Contact | Avnet America |
Terminal Block, 600V, 85A, 18-4 AWG, Phenolic, Painted, Tubular Screw Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3-1437390-3?
Additional datasheets, footprints and schematics for 3-1437390-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437390-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437390-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437390-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437390-3 fall under?
The 3-1437390-3 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3-1437390-3 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437390-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437390-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437390-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 3-1437390-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437390-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437390-3?
You can fill out our help required form which you can use to request a quote for 3-1437390-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.