Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-26G |
Insulation Material | PVC |
---|---|
Conductor Material | Tinned Copper |
Conductor Insulation Color | Blue |
Jacket Material | PVC |
Jacket Color | Blue |
Number of Conductors | 26 |
Number of Strands | 7 |
Wire Size | .08mm², 28AWG, 278CMA |
Length | 100ft, 30.5m |
Cable Insulation Height | .91mm, .036in |
Cable Insulation Width | 1.3in, 33mm |
Strand Size | 36AWG |
Current Rating | 2A |
Propagation Delay | 4.53 ns/m |
Impedance | 100Ω |
Capacitance | 28pF/ft, 46pF/m |
电容 | 46pF/m |
Voltage Rating | 300V |
Centerline | 1.27mm, .05in |
Agency/Standard | UL |
UL Listing | AWM Style 2651 |
Packaging Method | Reel |
Packaging Quantity | 100ft, 30.48m |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Cross Talk (Far End) | 6.7% |
Cross Talk (Near End) | 5% |
Operating Temperature Range | -20 – 105°C |
171-26G=26P 28Awg S |Amp Te Connectivity 3-1437357-4 | Newark Electronics |
RIBBON CABLE, 26WAY, 30.5M | element14 |
Cable Ribbon 26Conductors 28AWG 30.5m Tin Plated Copper Blue 300V 2A Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | 171G Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 26Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.08mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Blue |
Cable Width | 33.02mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 171G Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Type | Flat (Ribbon) |
Capacitance | 45.9pF/m |
Colour | Light Blue |
Conductor Make-up | 7/36AWG |
Current Rating | 1A |
Impedance | 100ohm |
Inductance | 0.46µH/m |
Insulation Resistance | 10000Mohm |
Operating Temperature Max | 105°C |
Where can I find additional details, specifications and documents for a 3-1437357-4?
Additional datasheets, footprints and schematics for 3-1437357-4 are listed on our Part Details page. You can also find images and similar parts to 3-1437357-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437357-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437357-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437357-4 fall under?
The 3-1437357-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3-1437357-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437357-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437357-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437357-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 3-1437357-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437357-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1437357-4?
You can fill out our help required form which you can use to request a quote for 3-1437357-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.