Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FP-0800SP |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Housing Material | Polyamide |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector Type | Housing |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Header Connector,cable Mount,plug,8 Contacts,skt,0.1 Pitch,wire Terminal,locking |Amp Te Connectivity 3-1437250-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1437250-9?
Additional datasheets, footprints and schematics for 3-1437250-9 are listed on our Part Details page. You can also find images and similar parts to 3-1437250-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437250-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437250-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437250-9 fall under?
The 3-1437250-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1437250-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437250-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437250-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437250-9 have stock available?
Authorised distributors including Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for 3-1437250-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437250-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1437250-9?
You can fill out our help required form which you can use to request a quote for 3-1437250-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.