Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | REL34006 |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.34
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
Distrelec
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.46
|
-
|
Buy Now | |
Sager
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 5g, .1764oz |
---|---|
Contact Current Rating (Max) | 5A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Product Width | 10.7mm, .421in |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 12mm, .472in |
Height Class (Mechanical) | 11 – 12mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Width Class (Mechanical) | 10 – 12mm |
Product Length | .815in, 20.7mm |
Coil Voltage Rating | 6VDC |
Contact Limiting Short-Time Current | 5A |
Coil Resistance | 100Ω |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Contact Limiting Continuous Current | 5A |
Contact Limiting Making Current | 15A |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Resistance | 10000MΩ |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 360mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rel34006 |Potter&brumfield Te Connectivity 3-1415535-5 | Newark Electronics |
General Purpose Relays REL34006 | Rapid Electronics |
Electromechanical Relay SPST-NO 5A 6VDC 100Ohm Through Hole | Avnet America |
Relay, REL34006 | TE Connectivity 3-1415535-5 | RS Americas |
TE Connectivity REL34006 Power/Signal Relay 1 Form A SPS | Distrelec |
POWER RELAY SPST-NO 5A 6VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1415535-5?
Additional datasheets, footprints and schematics for 3-1415535-5 are listed on our Part Details page. You can also find images and similar parts to 3-1415535-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415535-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415535-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415535-5 fall under?
The 3-1415535-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415535-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415535-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415535-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415535-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 3-1415535-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415535-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1415535-5?
You can fill out our help required form which you can use to request a quote for 3-1415535-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.