Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RFH54024WG |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .706oz, 20g |
Terminal Type | PCB-THT, Quick Connect |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form B (NC) |
Product Height | 16mm, .63in |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Length | 1.142in, 29mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | .5in, 12.7mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 300 – 400mW |
Contact Limiting Making Current | 25A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Contact Switching Load (Min) | 500mA @ 12V |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Ambient Temperature Class | 85 – 105°C |
FASTON POWER RELAYS | TTI Europe |
Electromechanical Relay SPST-NC 25A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1415521-1?
Additional datasheets, footprints and schematics for 3-1415521-1 are listed on our Part Details page. You can also find images and similar parts to 3-1415521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415521-1 fall under?
The 3-1415521-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415521-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415521-1 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 3-1415521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415521-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1415521-1?
You can fill out our help required form which you can use to request a quote for 3-1415521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.