Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Blue |
Connector Code | C |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | .11in, 2.8mm |
Length | 44.7mm, 1.75in |
Height | 1.32in, 33.7mm |
Width | 21mm, .826in |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .196in, 5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 462 |
Sealable | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .216in, 5.5mm |
Strain Relief | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Conn Housing PL 18 POS 5mm ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1394766-1?
Additional datasheets, footprints and schematics for 3-1394766-1 are listed on our Part Details page. You can also find images and similar parts to 3-1394766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1394766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1394766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1394766-1 fall under?
The 3-1394766-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1394766-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1394766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1394766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1394766-1 have stock available?
Authorised distributors including Avnet America, Boersig and TTI Europe have stock available or on a lead time for 3-1394766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1394766-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1394766-1?
You can fill out our help required form which you can use to request a quote for 3-1394766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.