Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23162B 735B610 |
Weight | 1.058oz, 35g |
---|---|
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Terminal Type | Plug-In, Solder |
Contact Number of Poles | 4 |
Contact Current Rating | 2A |
Contact Material | Gold F |
Contact Arrangement | 2 Form C (CO) |
Contact Special Features | Single Contact |
Width | .748in, 19mm |
Length | 30mm, 1.181in |
Height | 1.181in, 30mm |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Input Voltage | 30VAC, 36VDC |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Coil Resistance | 15000Ω |
Contact Voltage Rating | 36VAC, 36VDC |
Contact Limiting Short-Time Current | .2A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Switching Voltage (Max) | 36VAC, 36VDC |
Coil Voltage Rating | 110VDC |
Contact Limiting Continuous Current | 2A |
Power Consumption | 800mW |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Power Rating Class | 800 – 1000 mW |
Contact Limiting Making Current | .2A |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Limiting Breaking Current | .2A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating (DC) | 806mW |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Relay Style | Cradle N Relay |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Solder Terminals |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Relay, V23162B 735B610 | TE Connectivity 3-1393819-1 | RS Americas |
SCRV23162B 735B610 | Avnet America |
Low Signal Relays - PCB V23162B 735B610 | Sager |
Where can I find additional details, specifications and documents for a 3-1393819-1?
Additional datasheets, footprints and schematics for 3-1393819-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393819-1 fall under?
The 3-1393819-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393819-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393819-1 have stock available?
Authorised distributors including RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 3-1393819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393819-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393819-1?
You can fill out our help required form which you can use to request a quote for 3-1393819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.