Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 726B110 |
Prices starting from US$104.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$189.01
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$125.13
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$112.00
|
291
in stock
|
Buy Now | |
Farnell
from US$137.62
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$105.51
|
-
|
Buy Now | |
Avnet America
from US$104.61
|
-
|
Buy Now | |
RS Americas
from US$112.74
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .883oz, 25g |
---|---|
Contact Special Features | Single Contact |
Contact Number of Poles | 4 |
Contact Plating Material | Gold |
Contact Material | Nickel-Palladium |
Contact Current Rating | 1.25A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Width | .748in, 19mm |
Length Class (Mechanical) | 25 – 30 mm |
Length | 30mm, 1.181in |
Height | 1.181in, 30mm |
Width Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 25 – 30 mm |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Coil Voltage Rating | 48VDC |
Contact Limiting Making Current | 2A |
Coil Resistance | 3200Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Coil Power Rating (DC) | 727mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle N Relay V23154/V23162 |
Relay Style | Cradle N Relay |
Product Type | Relay |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB V23154D 726B110 | Rapid Electronics |
SIGNAL RELAYS | Farnell |
TE Connectivity - Axicom Signal Relay Cradle Relay N, 4CO, DC, 48V, 2A, 3.2kOhm | Distrelec |
Signal Relay, 4Pdt, 32Vdc, 2A, Tht Rohs Compliant: Yes |Axicom Te Connectivity 3-1393809-2 | Newark Electronics |
Electromechanical Relay 4PDT 2A 48VDC 3.2KOhm Plug-In | Avnet America |
Shrack, cradle relay, 48 Vdc coil, 4PDT, 2 A | TE Connectivity 3-1393809-2 | RS Americas |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 3-1393809-2?
Additional datasheets, footprints and schematics for 3-1393809-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393809-2 fall under?
The 3-1393809-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393809-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393809-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 3-1393809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393809-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393809-2?
You can fill out our help required form which you can use to request a quote for 3-1393809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.