Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393789-6 |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Current Rating | .5A |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | Ruthenium |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Height Class (Mechanical) | 9 – 10 mm |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length | .575in, 14.6mm |
Width Class (Mechanical) | 6 – 8 mm |
Height | .374in, 9.5mm |
Width | 7.2mm, .283in |
Length Class (Mechanical) | 14 – 16 mm |
Insulation Clearance Class | 0 – 2.5mm |
Contact Voltage Rating | 250VAC, 220VDC |
Actuating System | DC |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Power Consumption | 140mW |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.4dB @ 900MHz, 1.04 @ 100MHz |
Coil Power Rating (DC) | 200mW |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Resistance | 257Ω |
Insulation Initial Resistance | 1000000MΩ |
Coil Special Features | Overmolded Coil |
Coil Voltage Rating | 12VAC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | P2 Relay V23079 |
Relay Style | P2 V23079 Relay |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Relays 2xU 2A 6V 257R | Schukat Electronic |
SIGNAL RELAY | TTI Europe |
Low Signal Relays - PCB V23079A2002B301 | Sager |
Where can I find additional details, specifications and documents for a 3-1393789-6?
Additional datasheets, footprints and schematics for 3-1393789-6 are listed on our Part Details page. You can also find images and similar parts to 3-1393789-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393789-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393789-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393789-6 fall under?
The 3-1393789-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393789-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393789-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393789-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393789-6 have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Farnell and Sager have stock available or on a lead time for 3-1393789-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393789-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1393789-6?
You can fill out our help required form which you can use to request a quote for 3-1393789-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.