Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393779-5 |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.67
|
45
in stock
|
Buy Now | |
TTI Europe
from US$3.67
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$6.55
|
318
in stock
|
Buy Now | |
element14
from US$6.57
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.55
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$8.26
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.52
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
-
|
Buy Now | |
Avnet America
from US$5.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Material | PdRu |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Current Rating | 2A |
Contact Number of Poles | 1 |
Height | 11.5mm, .453in |
Width | 10.5mm, .413in |
Length | .61in, 15.49mm |
Height Class (Mechanical) | 11 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 10 – 12 mm |
Power Consumption | 200mW |
Coil Resistance | 1280Ω |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Voltage Rating | 120VDC, 125VAC |
Contact Limiting Making Current | 1.25A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Short-Time Current | 1.25A |
Coil Power Rating Class | 400 – 500 mW |
Actuating System | DC |
Coil Power Rating (DC) | 450mW |
Contact Limiting Continuous Current | 1.25A |
Contact Limiting Breaking Current | 1.25A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe |
V23101D 107A201 SMALL SIGNAL RELAY | Heilind Electronics |
SIGNAL RELAY, SPDT, 1.25A, 125VAC, TH | element14 |
Low Signal Relays-PCB V23101D 107A201 | Rapid Electronics |
TE Connectivity - Axicom Signal Relay W11, 1CO, DC, 24V, 1.25A, 2.8kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23101D 107A201 |Amp Te Connectivity 3-1393779-5 | Newark Electronics |
W11 Series Signal Relay 5-pin Version Symmetrical Coil Assignment 1-Form C (CO) 24 VDC 1280 Ohm 450 mW Gold Plated Silver Palladium | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393779-5?
Additional datasheets, footprints and schematics for 3-1393779-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393779-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393779-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393779-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393779-5 fall under?
The 3-1393779-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393779-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393779-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393779-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393779-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 3-1393779-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393779-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393779-5?
You can fill out our help required form which you can use to request a quote for 3-1393779-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.