Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393779-2 |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.86
|
4,375
in stock
|
Buy Now | |
Rapid Electronics
from US$5.34
|
4,575
in stock
|
Buy Now | |
TTI Europe
from US$5.23
|
1,600
in stock
|
Buy Now | |
element14
from US$6.00
|
326
in stock
|
Buy Now | |
Future Electronics
from US$5.63
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.46
|
8
in stock
|
Buy Now | |
Avnet America
from US$4.92
|
-
|
Buy Now | |
Farnell
from US$7.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Contact Current Class | 0 – 2 A |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-THT |
Contact Plating Material | Gold |
Contact Material | PdRu |
Contact Current Rating | 2A |
Contact Number of Poles | 1 |
Width | .413in, 10.5mm |
Height | 11.5mm, .453in |
Height Class (Mechanical) | 11 – 12 mm |
Length | .61in, 15.49mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 10 – 12 mm |
Coil Resistance | 320Ω |
Power Consumption | 200mW |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Voltage Rating | 120VDC, 125VAC |
Coil Voltage Rating | 12VAC |
Contact Limiting Making Current | 1.25A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Short-Time Current | 1.25A |
Coil Power Rating Class | 400 – 500 mW |
Actuating System | DC |
Coil Power Rating (DC) | 375mW |
Contact Limiting Continuous Current | 1.25A |
Contact Limiting Breaking Current | 1.25A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Low Signal Relays-PCB V23101D 106A201 | Rapid Electronics |
Low Signal Relays - Pcb V23101D 106A201 |Amp Te Connectivity 3-1393779-2 | Newark Electronics |
SIGNAL RELAY 12V 1A 1CO THT | TTI Europe |
RELAY, PCB, 12VDC | element14 |
W11 Series 1 A SPDT 12 VDC Non-Latching PC Board Through Hole Signal Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPDT 1.25A 12VDC 700Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393779-2?
Additional datasheets, footprints and schematics for 3-1393779-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393779-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393779-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393779-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393779-2 fall under?
The 3-1393779-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393779-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393779-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393779-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393779-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, TTI Europe, element14 and Future Electronics have stock available or on a lead time for 3-1393779-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393779-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393779-2?
You can fill out our help required form which you can use to request a quote for 3-1393779-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.