Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1393250-8,
A1729-009 |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
4,446
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
889
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.92
|
161
in stock
|
Buy Now | |
element14
from US$2.94
|
141
in stock
|
Buy Now | |
Sager
from US$2.36
|
134
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
-
|
Buy Now | |
TTI Europe
from US$2.75
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 15seconds |
Pole Configuration | 1 |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Current Rating | 5A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XQ1A-5=W28 | Heilind Electronics |
Circuit Breaker Thermal 1Pole 5A 250VAC/32VDC | Avnet America |
Circuit breaker | Transfer Multisort Elektronik |
CIRCUIT BREAKER, 5A | element14 |
Circuit Breakers 5A PUSH TO RESET | Sager |
W28 Series 5 A 32 V 1 Pole Push to Reset Fuseholder Thermal Circuit Breaker | Future Electronics |
Circuit Breakers 5A Push To Reset |Amp Te Connectivity 3-1393250-8 | Newark Electronics |
TE Connectivity - AMP Circuit Breaker W28-XQ1A-5 | Distrelec |
W28-XQ1A-5 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Circuit Breaker Thermal 1Pole 5A 250VAC/32VDC 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393250-8?
Additional datasheets, footprints and schematics for 3-1393250-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393250-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393250-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393250-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393250-8 fall under?
The 3-1393250-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393250-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393250-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393250-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393250-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 3-1393250-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393250-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393250-8?
You can fill out our help required form which you can use to request a quote for 3-1393250-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.