Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33L006 |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.40
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$8.72
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$5.63
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$5.59
|
183
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Boersig
from US$3.33
|
-
|
Buy Now | |
TTI Europe
from US$2.75
|
-
|
Buy Now | |
Sager
from US$3.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Material | AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 10 – 20A |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Width | 12.7mm, .5in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Breaking Current | 16A |
Contact Limiting Making Current | 30A |
Contact Limiting Short-Time Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 16A |
Coil Power Rating DC | 400mW |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 6VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rt33L006 |Amp Te Connectivity 3-1393240-1 | Newark Electronics |
General Purpose Relays RT33L006 | Rapid Electronics |
TE Connectivity RT33L006 Power/Signal Relay 1 Form A 6VD | Distrelec |
Electromechanical Relay SPST-NO 16A 6VDC 90Ohm Through Hole | Avnet America |
Relay, RT33L006 | TE Connectivity 3-1393240-1 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a 3-1393240-1?
Additional datasheets, footprints and schematics for 3-1393240-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393240-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393240-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393240-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393240-1 fall under?
The 3-1393240-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393240-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393240-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393240-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393240-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 3-1393240-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393240-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393240-1?
You can fill out our help required form which you can use to request a quote for 3-1393240-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.