Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393239-8 |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.03
|
30
in stock
|
Buy Now | |
TTI Europe
from US$1.92
|
95,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.41
|
2,703
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
2,522
in stock
|
Buy Now | |
element14
from US$3.17
|
347
in stock
|
Buy Now | |
Schukat Electronic
from US$1.95
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,100
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
Sager
from US$3.13
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 14g, .494oz |
Contact Material | AgNi90/10 |
Contact Current Class | 10 – 20A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 10A |
Insulation Clearance Class | 8mm |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 10A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Making Current | 15A |
Coil Power Rating DC | 250mW |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Resistance | 576Ω |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays RT174012 RELAY RT-SERIES | Rapid Electronics |
RELAY, SPDT, 250VAC, 10A | element14 |
Relay SPDT 10A 12V 576R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay RT 1CO 10A DC 12V 576Ohm | Distrelec |
Electromechanical Relay SPDT 15A 12VDC 576Ohm Through Hole | Avnet Abacus |
General Purpose Relay, Rt1 Sensitive Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant: Yes |Schrack Te Connectivity 3-1393239-8 | Newark Electronics |
RT1 Series 10 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 3-1393239-8?
Additional datasheets, footprints and schematics for 3-1393239-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393239-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393239-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393239-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393239-8 fall under?
The 3-1393239-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393239-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393239-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393239-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393239-8 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rapid Electronics, element14 and Schukat Electronic have stock available or on a lead time for 3-1393239-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393239-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393239-8?
You can fill out our help required form which you can use to request a quote for 3-1393239-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.