Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23092A1048A801 |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.58
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$7.17
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$5.90
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$6.65
|
38
in stock
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
TTI Europe
from US$4.56
|
-
|
Buy Now | |
Sager
from US$5.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .2116oz, 6g |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 6A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Product Width | 5mm, .197in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 0 – 6mm |
Product Length | 28mm |
Contact Limiting Breaking Current | 6A |
Contact Limiting Short-Time Current | 6A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Resistance | 10600Ω |
Coil Voltage Rating | 48VDC |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 217mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays V23092A1048A801=Snr |Potter&brumfield Te Connectivity 3-1393236-9 | Newark Electronics |
General Purpose Relays V23092A1048A801=SNR | Rapid Electronics |
TE Connectivity V23092A1048A801 SNR Power/Signal Relay 1 | Distrelec |
Electromechanical Relay SPDT 6A 48VDC 10.6KOhm Through Hole | Avnet America |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1393236-9?
Additional datasheets, footprints and schematics for 3-1393236-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393236-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393236-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393236-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393236-9 fall under?
The 3-1393236-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393236-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393236-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393236-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393236-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1393236-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393236-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393236-9?
You can fill out our help required form which you can use to request a quote for 3-1393236-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.