Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393211-9 |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect |
Product Length | 2.051in, 52.1mm |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 1.039in, 26.4mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 1.359in, 34.5mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 50 – 60mm |
Height Class (Mechanical) | 25 – 30mm |
Coil Voltage Rating | 12VAC |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Resistance | 9Ω |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 149°F, 65°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Electromechanical Relay DPDT 30(NO)/3(NC)A 12VAC 9.1Ohm Flange Mount | Avnet America |
POWER RELAY 12AC 30A 2CO QCT | TTI Europe |
General Purpose Relays DPDT 20A 12VAC PWR PCB/PNL MNT RLY | Sager |
Where can I find additional details, specifications and documents for a 3-1393211-9?
Additional datasheets, footprints and schematics for 3-1393211-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393211-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393211-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393211-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393211-9 fall under?
The 3-1393211-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393211-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393211-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393211-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393211-9 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 3-1393211-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393211-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393211-9?
You can fill out our help required form which you can use to request a quote for 3-1393211-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.