Status: | Unknown |
---|---|
Series: | RM2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | RM2 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 8.3kohm |
Approvals & Standards | - |
Coil Voltage VAC Nom | 230V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 400V |
External Depth | 38.5mm |
External Height | 35.5mm |
External Width | 73.5mm |
Nom Operating Power | 2.32VA |
Relay Type | Power |
General Purpose Relays DPDT 16A 230VAC POWER RELAY | Sager |
Electromechanical Relay DPDT 40A 230VAC 8.3KOhm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393146-2?
Additional datasheets, footprints and schematics for 3-1393146-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393146-2 fall under?
The 3-1393146-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393146-2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393146-2 have stock available?
Authorised distributors including Farnell, Sager and Avnet Abacus have stock available or on a lead time for 3-1393146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393146-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393146-2?
You can fill out our help required form which you can use to request a quote for 3-1393146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.