Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393144-3 |
Prices starting from US$11.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.31
|
No stock
|
Buy Now | |
Sager
from US$12.06
|
401
in stock
|
Buy Now | |
Heilind Electronics
from US$15.54
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.54
|
51
in stock
|
Buy Now | |
Future Electronics
from US$12.21
|
1
in stock
|
Buy Now | |
Avnet America
from US$11.03
|
-
|
Buy Now | |
RS Americas
from US$14.38
|
-
|
Buy Now | |
TTI Europe
from US$12.41
|
-
|
Buy Now |
Product Weight | 1.799oz, 51g |
---|---|
Contact Material | AgCdO |
Contact Current Rating (Max) | 15A |
Terminal Type | Quick Connect, Solder |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Product Height | 1.681in, 42.7mm |
Product Length | 1.087in, 27.6mm |
Product Width | .854in, 21.7mm |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Actuating System | AC |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Coil Resistance | 3900Ω |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating AC | 1.35VA |
Contact Limiting Making Current | 15A |
Contact Limiting Short-Time Current | 15A |
Coil Power Rating Class | 1 – 2VA |
Coil Special Features | UL Coil Insulation Class B |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Continuous Current | 15A |
Coil Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Breaking Current | 15A |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Bracket, Panel Mount |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
General Purpose Relays DPDT FLANGE MNT 120V | Sager |
K10P-11AT5-120 | Heilind Electronics |
K10 Series 15 A DPDT 120 VAC Bracket Mount Miniature General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 15A 120VAC 3.9KOhm Flange Mount | Avnet America |
Power Relay, Industrial Panel Plug-In, 1.35 VA, 3900 ?, Potter & Brumfield K10 | TE Connectivity 3-1393144-3 | RS Americas |
INDUSTRIAL PANEL PLUG-IN | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1393144-3?
Additional datasheets, footprints and schematics for 3-1393144-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393144-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393144-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393144-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393144-3 fall under?
The 3-1393144-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393144-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393144-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393144-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393144-3 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 3-1393144-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393144-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393144-3?
You can fill out our help required form which you can use to request a quote for 3-1393144-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.