Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393115-1 |
Prices starting from US$68.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$112.10
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$119.33
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$119.96
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$87.50
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$100.72
|
10
in stock
|
Buy Now | |
Sager
from US$68.00
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$100.72
|
3
in stock
|
Buy Now | |
Future Electronics
from US$83.70
|
-
|
Buy Now | |
Avnet America
from US$71.53
|
-
|
Buy Now |
Product Weight | 96g, 3.386oz |
---|---|
Terminal Type | Solder, Quick Connect |
Contact Material | AgCdO |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Product Width | 35.7mm, 1.405in |
Product Length | 38.9mm, 1.55in |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 54.8mm, 2.157in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Power Rating DC | 1600mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Coil Special Features | Magnetic Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Resistance | 90Ω |
Coil Power Rating Class | 1500mW |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 50°C |
Environmental Ambient Temperature (Max) | 122°F, 50°C |
General Purpose Relays Dpdt Dual Coil 12Vdc |Amp Te Connectivity 3-1393115-1 | Newark Electronics |
General Purpose Relays DPDT DUAL COIL 12VDC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KUL, 2CO, DC, 12V | Distrelec |
KUL-11D15D-12=KU | Heilind Electronics |
KUL Series DPDT 10 A 12 VDC Dual Coil General Purpose Ice Cube Magnetic Relay | Future Electronics |
Electromechanical Relay DPDT 10A 12VDC 90Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393115-1?
Additional datasheets, footprints and schematics for 3-1393115-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393115-1 fall under?
The 3-1393115-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393115-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393115-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 3-1393115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393115-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393115-1?
You can fill out our help required form which you can use to request a quote for 3-1393115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.