Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393100-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Weight | 306g, 10.794oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 4 Form C (CO) |
Contact Current Rating (Max) | 10A |
Terminal Type | Solder |
Contact Material | AgCdO |
Contact Number of Poles | 4 |
Product Width | 45.2mm, 1.779in |
Product Length | 61.1mm, 2.406in |
Width Class (Mechanical) | 40mm |
Product Height | 90.4mm, 3.559in |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | Mechanically Latching |
Coil Power Rating DC | 2500mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Resistance | 100MΩ |
Coil Voltage Rating | 24VDC |
Coil Resistance | 230Ω |
Actuating System | DC |
Contact Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Relay Mounting Type | Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -45 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
General Purpose Relays KBP-17DG-24=KA/KB/KC/KR | Sager |
Where can I find additional details, specifications and documents for a 3-1393100-0?
Additional datasheets, footprints and schematics for 3-1393100-0 are listed on our Part Details page. You can also find images and similar parts to 3-1393100-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393100-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393100-0 fall under?
The 3-1393100-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393100-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393100-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393100-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393100-0 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 3-1393100-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393100-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1393100-0?
You can fill out our help required form which you can use to request a quote for 3-1393100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.