Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .0065oz, .185g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Overall Length | 19.02mm, .7488in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 90°C, 194°F |
Smp 0-0160213-0 |Amp Te Connectivity 3-1377173-5 | Newark Electronics |
Smp 0-0160213-0 | TE Connectivity 3-1377173-5 | RS Americas |
Spade Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 3-1377173-5?
Additional datasheets, footprints and schematics for 3-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 3-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1377173-5 fall under?
The 3-1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1377173-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 3-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1377173-5?
You can fill out our help required form which you can use to request a quote for 3-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.