Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.85
|
No stock
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 175mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 3-135-16?
Additional datasheets, footprints and schematics for 3-135-16 are listed on our Part Details page. You can also find images and similar parts to 3-135-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-135-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-135-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-135-16 fall under?
The 3-135-16 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3-135-16 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-135-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-135-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-135-16 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3-135-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-135-16 often in real-time on the comparison pages.
What if I can't find stock of 3-135-16?
You can fill out our help required form which you can use to request a quote for 3-135-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.