Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 145mm |
Cut Type | - |
Cutting Capacity Max | 2.5mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Copper Wire Cutting Capacity | 2.5mm |
Hard Wire Cutting Capacity | 1.25mm |
Length | 145mm |
Soft Iron Cutting Capacity | 2.5mm |
Weight | 160g |
Cutter, Side, Esd Safe | Newark Electronics |
CUTTER, SIDE, ESD SAFE | element14 |
Where can I find additional details, specifications and documents for a 3-133-13?
Additional datasheets, footprints and schematics for 3-133-13 are listed on our Part Details page. You can also find images and similar parts to 3-133-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-133-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-133-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-133-13 fall under?
The 3-133-13 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3-133-13 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-133-13 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-133-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-133-13 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-133-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-133-13 often in real-time on the comparison pages.
What if I can't find stock of 3-133-13?
You can fill out our help required form which you can use to request a quote for 3-133-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.