Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.22
|
1,650
in stock
|
Buy Now | |
TE Store
from US$12.59
|
728
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
514
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.22
|
385
in stock
|
Buy Now | |
Newark Electronics
from US$13.54
|
158
in stock
|
Buy Now | |
Future Electronics
from US$9.92
|
-
|
Buy Now | |
Avnet America
from US$9.38
|
-
|
Buy Now | |
RS Americas
from US$12.90
|
-
|
Buy Now | |
element14
from US$10.69
|
-
|
Buy Now | |
Farnell
from US$8.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Positions | 34 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54 – 5.08µin, 100 – 200µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Layout | Matrix |
Connector Length | 1.11in, 28.194mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.32mm |
Connector Width | 6.45mm, .254in |
Connector Height | .485in, 12.32mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Polarization | With |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
Connector Type | Connector Assembly |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
034 RCPT SYSTEM 50 30 DPLX Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 34 1.27 mm .05" | Ribbon Cable Connector | Part Number: 3-111196-0 | Internal Number: 3-111196-0 | TE Connectivity | TE Store |
Wtb Connector, Rcpt, 34Pos, 1.27Mm | Newark Electronics |
Connector IDC 34 way socket System 50 | RS |
Conn IDC Connector RCP 34 POS 1.27mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Socket,34 Cont, IDC, AMPMODU Series, Straight | TE Connectivity 3-111196-0 | RS Americas |
CONNECTOR, RCPT, 34POS, 2ROW, 1.27MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 3-111196-0?
Additional datasheets, footprints and schematics for 3-111196-0 are listed on our Part Details page. You can also find images and similar parts to 3-111196-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-111196-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-111196-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-111196-0 fall under?
The 3-111196-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-111196-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-111196-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-111196-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-111196-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-111196-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-111196-0 often in real-time on the comparison pages.
What if I can't find stock of 3-111196-0?
You can fill out our help required form which you can use to request a quote for 3-111196-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.