Status: | Unknown |
---|---|
Series: | MGA-A Series |
RoHS: | Unknown |
Fuse Current | 375mA |
---|---|
Product Range | MGA-A Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (27-Jun-2018) |
Fuse Solid State Super-Quick-Acting 375mA 125VAC 125VDC 2-Pin 1206 | Avnet America |
MGA-A FUSE 375mA | Schurter 3-103-095 | RS Americas |
FUSE, SMD, 0.375A, VERY FAST ACT, 1206 | element14 |
Surface Mount Fuses MGA-A Fuse FF 375mA | Sager |
Where can I find additional details, specifications and documents for a 3-103-095?
Additional datasheets, footprints and schematics for 3-103-095 are listed on our Part Details page. You can also find images and similar parts to 3-103-095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-095 fall under?
The 3-103-095 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-095 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-095 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-095 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 3-103-095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-095 often in real-time on the comparison pages.
What if I can't find stock of 3-103-095?
You can fill out our help required form which you can use to request a quote for 3-103-095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.