Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | 6.1mm, .24in |
Connector Length | 81.28mm, 3.2in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Dielectric Withstanding Voltage (Max) | 600V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
For Use With | Connectors |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 30 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
64 Amp Modu Mt Hsg Dr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 3-102394-0 | Newark Electronics |
Conn Housing RCP 64 POS 2.54mm IDT ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-102394-0?
Additional datasheets, footprints and schematics for 3-102394-0 are listed on our Part Details page. You can also find images and similar parts to 3-102394-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-102394-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-102394-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-102394-0 fall under?
The 3-102394-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-102394-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-102394-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-102394-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-102394-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-102394-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-102394-0 often in real-time on the comparison pages.
What if I can't find stock of 3-102394-0?
You can fill out our help required form which you can use to request a quote for 3-102394-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.