Status: | Unknown |
---|---|
Series: | HCF Series |
RoHS: | Unknown |
Prices starting from US$68.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.14
|
No stock
|
Buy Now | |
Rutronik
from US$68.86
|
-
|
Buy Now | |
Newark Electronics
from US$96.30
|
-
|
Buy Now | |
Avnet America
from US$73.88
|
-
|
Buy Now | |
RS Americas
from US$92.21
|
-
|
Buy Now | |
element14
from US$83.24
|
-
|
Buy Now | |
TTI Europe
from US$71.70
|
-
|
Buy Now | |
Sager
from US$76.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 5A |
---|---|
Product Range | HCF Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 3220 |
Breaking Capacity Current AC | 200A |
Breaking Capacity Current DC | 1kA |
SVHC | No SVHC (15-Jan-2019) |
HCF 5A SMT 125 VDC/VAC FAST | Rutronik |
Hcf Fuse 5A/Blister Tape |Schurter 3-101-056 | Newark Electronics |
Solid State Fuse Thin Film 5A 125VAC/VDC High Current 2-Pin 3220 | Avnet America |
Fuse, Fast Acting, HCF, 125VAC, 5A, F, SMD | Schurter 3-101-056 | RS Americas |
FUSE, FAST ACTING, 5A, 125V, 3220 | element14 |
HCF FUSE 5A | TTI Europe |
Surface Mount Fuses FAST ACTING 125VAC HCF 5A SOLD PER PC | Sager |
Where can I find additional details, specifications and documents for a 3-101-056?
Additional datasheets, footprints and schematics for 3-101-056 are listed on our Part Details page. You can also find images and similar parts to 3-101-056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-056 fall under?
The 3-101-056 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-101-056 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-056 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-056 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3-101-056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-056 often in real-time on the comparison pages.
What if I can't find stock of 3-101-056?
You can fill out our help required form which you can use to request a quote for 3-101-056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.