Status: | Unknown |
---|---|
Series: | HCF Series |
RoHS: | Unknown |
Prices starting from US$68.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.02
|
No stock
|
Buy Now | |
Rutronik
from US$68.86
|
-
|
Buy Now | |
Newark Electronics
from US$96.30
|
-
|
Buy Now | |
Avnet America
from US$73.88
|
-
|
Buy Now | |
RS Americas
from US$92.21
|
-
|
Buy Now | |
element14
from US$96.46
|
-
|
Buy Now | |
TTI Europe
from US$73.77
|
-
|
Buy Now | |
Sager
from US$76.66
|
-
|
Buy Now |
Fuse Current | 7.5A |
---|---|
Product Range | HCF Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 3220 |
Breaking Capacity Current AC | 200A |
Breaking Capacity Current DC | 1kA |
SVHC | No SVHC (15-Jan-2019) |
HCF 7.5A SMT 125 VDC/VAC FAST | Rutronik |
Hcf Fuse 7.5A/Blister Tape |Schurter 3-101-050 | Newark Electronics |
Fuse Square Body 7.5A 125VAC 125VDC Fast 2-Pin SMD T/R | Avnet America |
Fuse, Fast Acting, HCF, 125VAC, 7.5A, F, SMD | Schurter 3-101-050 | RS Americas |
HCF FUSE 7.5A | TTI Europe |
Surface Mount Fuses FAST ACTING 125VAC HCF 7.5A SOLD PER PC | Sager |
FUSE, FAST ACTING, 7.5A, 125V, 3220 | Farnell |
Where can I find additional details, specifications and documents for a 3-101-050?
Additional datasheets, footprints and schematics for 3-101-050 are listed on our Part Details page. You can also find images and similar parts to 3-101-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-050 fall under?
The 3-101-050 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-101-050 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-050 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-050 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3-101-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-050 often in real-time on the comparison pages.
What if I can't find stock of 3-101-050?
You can fill out our help required form which you can use to request a quote for 3-101-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.