Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.17
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 22 |
Number of Positions | 154 |
Backplane Architecture | Backplane |
Number of Rows | 7 |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | ≤1Gb/s |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK M.ASSY.154P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Traditional Backplane PCB Mount Header ≤1 Gb/s 22 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 3-100668-0 | Internal Number: 3-100668-0 | TE Connectivity | TE Store |
Conn Hard Metric HDR 154 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Z-Pack M.assy.154P. |Amp Te Connectivity 3-100668-0 | Newark Electronics |
Connector, Z-Pack M.Assy.154P. | TE Connectivity 3-100668-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-100668-0?
Additional datasheets, footprints and schematics for 3-100668-0 are listed on our Part Details page. You can also find images and similar parts to 3-100668-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100668-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100668-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100668-0 fall under?
The 3-100668-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-100668-0 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100668-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100668-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100668-0 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 3-100668-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100668-0 often in real-time on the comparison pages.
What if I can't find stock of 3-100668-0?
You can fill out our help required form which you can use to request a quote for 3-100668-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.