2UB3001-W05102 Cable Assemblies by Multicomp

ADAPTOR MICRO USB PLUG/USB A PANEL RCPT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Farnell
Farnell
from US$8.57
690
in stock
Buy Now
Logo for element14
element14
from US$5.14
690
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.73
19
in stock
Buy Now

Specifications

Connector A USB Type A Receptacle
Connector B Micro USB Type A Plug
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"
USB Standard USB 2.0
Jacket Colour Black
Electronic Marking -
Product Range -
SVHC No SVHC (15-Jan-2019)
Approval Category IP67
Cable Assembly Type USB
Computer Connector A Micro USB A Plug
Computer Connector B USB 2.0 A Socket Panel Mount
Connector Type A USB 2.0 Micro A Plug
Connector Type B USB 2.0 A Socket Panel Mount


2UB3001-W05102 Cable Assemblies by Multicomp Pro

USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector A USB Type A Receptacle
Connector B Micro USB Type A Plug
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"
USB Standard USB 2.0
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

ADAPTOR, MICRO USB PLUG/USB A PANEL RCPT | element14
Usb Cable, Micro Usb A Plug - Usb Panel Jack, 0.5M, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2UB3001-W05102?

Additional datasheets, footprints and schematics for 2UB3001-W05102 are listed on our Part Details page. You can also find images and similar parts to 2UB3001-W05102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2UB3001-W05102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2UB3001-W05102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2UB3001-W05102 fall under?

The 2UB3001-W05102 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to 2UB3001-W05102 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2UB3001-W05102 you can contact the distributor directly for product support, shipping queries etc.

Is the 2UB3001-W05102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2UB3001-W05102 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2UB3001-W05102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2UB3001-W05102 often in real-time on the comparison pages.

What if I can't find stock of 2UB3001-W05102?

You can fill out our help required form which you can use to request a quote for 2UB3001-W05102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay