Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Receptacle |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 100mm |
Cable Length - Imperial | 3.9" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | USB |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 A Socket |
Connector Type | USB A |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 A Socket |
No. of Contacts | 1Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Receptacle |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 102mm |
Cable Length - Imperial | 3.9" |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
CABLE, USB A JACK TO USB A PLUG, 100MM, | element14 |
Cable, Usb A Jack To Usb A Plug, 100Mm, Black | Newark Electronics |
ADAPTOR, USB TYPE A, JACK - PLUG | Farnell |
Where can I find additional details, specifications and documents for a 2UB3001-W05101?
Additional datasheets, footprints and schematics for 2UB3001-W05101 are listed on our Part Details page. You can also find images and similar parts to 2UB3001-W05101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2UB3001-W05101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2UB3001-W05101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2UB3001-W05101 fall under?
The 2UB3001-W05101 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 2UB3001-W05101 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2UB3001-W05101 you can contact the distributor directly for product support, shipping queries etc.
Is the 2UB3001-W05101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2UB3001-W05101 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2UB3001-W05101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2UB3001-W05101 often in real-time on the comparison pages.
What if I can't find stock of 2UB3001-W05101?
You can fill out our help required form which you can use to request a quote for 2UB3001-W05101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.