Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$218.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$218.20
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 4A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
For Use With | Jokab Series |
SWITCH, SAFETY, JSNY9S, 24VAC/DC | Farnell |
Where can I find additional details, specifications and documents for a 2TLJ020036R4400?
Additional datasheets, footprints and schematics for 2TLJ020036R4400 are listed on our Part Details page. You can also find images and similar parts to 2TLJ020036R4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLJ020036R4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLJ020036R4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLJ020036R4400 fall under?
The 2TLJ020036R4400 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2TLJ020036R4400 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLJ020036R4400 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLJ020036R4400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLJ020036R4400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2TLJ020036R4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLJ020036R4400 often in real-time on the comparison pages.
What if I can't find stock of 2TLJ020036R4400?
You can fill out our help required form which you can use to request a quote for 2TLJ020036R4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.