Status: | Unknown |
---|---|
Series: | Pluto Series |
RoHS: | Unknown |
No. of Analogue Inputs | 8 |
---|---|
No. of Analogue Outputs | 8 |
No. of Digital Inputs | - |
No. of Digital Outputs | 4 |
Meter Display Type | - |
IP / NEMA Rating | - |
Product Range | Pluto Series |
Pluto 2TLA Series Safety Controller, 8 Safety Inputs, 4 Safety Outputs, 24 V dc | ABB Jokab Safety 2TLA020070R4600 | RS Americas |
Module: safety relay | Transfer Multisort Elektronik |
Pluto B20 V2 Rohs Compliant: Yes |Abb 2TLA020070R4600 | Newark Electronics |
SAFETY PLC, 20 I/O, 24VDC | element14 |
Where can I find additional details, specifications and documents for a 2TLA020070R4600?
Additional datasheets, footprints and schematics for 2TLA020070R4600 are listed on our Part Details page. You can also find images and similar parts to 2TLA020070R4600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020070R4600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020070R4600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020070R4600 fall under?
The 2TLA020070R4600 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020070R4600 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020070R4600 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020070R4600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020070R4600 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TLA020070R4600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020070R4600 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020070R4600?
You can fill out our help required form which you can use to request a quote for 2TLA020070R4600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.