Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 6m |
Cable Length - Imperial | 19.6ft |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Sensor Cord, 5P, M12 Rcpt-Free End, 6M | Newark Electronics |
SENSOR CORD, 5P, M12 RCPT-FREE END, 6M | element14 |
M12-C61 6 M Cable 5X0, 34 Type Abb | ABB Jokab Safety 2TLA020056R0000 | RS Americas |
Where can I find additional details, specifications and documents for a 2TLA020056R0000?
Additional datasheets, footprints and schematics for 2TLA020056R0000 are listed on our Part Details page. You can also find images and similar parts to 2TLA020056R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020056R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020056R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020056R0000 fall under?
The 2TLA020056R0000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020056R0000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020056R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020056R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020056R0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2TLA020056R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020056R0000 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020056R0000?
You can fill out our help required form which you can use to request a quote for 2TLA020056R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.