Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.72
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$53.05
|
100
in stock
|
Buy Now | |
Sager
from US$54.65
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$62.88
|
35
in stock
|
Buy Now | |
element14
from US$63.49
|
35
in stock
|
Buy Now | |
Farnell
from US$62.30
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.15
|
28
in stock
|
Buy Now | |
RS Americas
from US$61.16
|
11
in stock
|
Buy Now | |
Electro Enterprises
-
|
1
in stock
|
Buy Now | |
TTI Europe
from US$51.89
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | (On)-On-(On) |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Switch Mounting | Panel |
Switch, Toggle | Carlton-Bates |
Toggle Switches 2 Pole 3 Position Std. Lever Screw | Sager |
Switch, Toggle, Dpdt, 10A, 277V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 10A, 277V | element14 |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch DPDT (On)-On-(On) 18 A at28 V dc Panel Mount, TL Series | Honeywell 2TL1-70 | RS Americas |
Switch Toggle DPDT 10A (ON)-ON-(ON) | RS |
TOGGLE SW DPDT 10A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 2TL1-70?
Additional datasheets, footprints and schematics for 2TL1-70 are listed on our Part Details page. You can also find images and similar parts to 2TL1-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TL1-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TL1-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TL1-70 fall under?
The 2TL1-70 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2TL1-70 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TL1-70 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TL1-70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TL1-70 have stock available?
Authorised distributors including Carlton-Bates, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TL1-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TL1-70 often in real-time on the comparison pages.
What if I can't find stock of 2TL1-70?
You can fill out our help required form which you can use to request a quote for 2TL1-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.