Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$40.76
Switch Operation | (On)-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 18A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Toggle Switch, Dpst, 18A, 28Vdc | Newark Electronics |
Toggles & Rockers | Honeywell 2TL1-61 | RS Americas |
TOGGLE SWITCH, DPST, 18A, 28VDC | element14 |
Switch, Toggle | Carlton-Bates |
Toggle Switches TOGGLE SW DPDT 3POS SCRW TERM STD LVR | Sager |
Where can I find additional details, specifications and documents for a 2TL161?
Additional datasheets, footprints and schematics for 2TL161 are listed on our Part Details page. You can also find images and similar parts to 2TL161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TL161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TL161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TL161 fall under?
The 2TL161 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2TL161 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TL161 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TL161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TL161 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 2TL161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TL161 often in real-time on the comparison pages.
What if I can't find stock of 2TL161?
You can fill out our help required form which you can use to request a quote for 2TL161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.