Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$13.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.80
|
475
in stock
|
Buy Now | |
Sager
from US$36.10
|
1,304
in stock
|
Buy Now | |
RS Americas
from US$13.39
|
915
in stock
|
Buy Now | |
Electro Enterprises
from US$36.38
|
383
in stock
|
Buy Now | |
element14
from US$37.55
|
226
in stock
|
Buy Now | |
Farnell
from US$39.80
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$46.25
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$38.10
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$35.74
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.10
|
32
in stock
|
Buy Now | |
Carlton-Bates
from US$30.25
|
-
|
Buy Now | |
TTI Europe
from US$20.40
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Contact Current AC Max | 15A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Toggle Switches DPST OFF-ON Screw Term | Sager |
Toggle Switch DPST Maintained, 15 A at 115 V ac, 20 A at 28 V dc, Panel Mount | Honeywell 2TL1-2 | RS Americas |
Switch Toggle DPST 10A 125VAC | RS |
SWITCH, DPST, ON-OFF | element14 |
Switch, Toggle, Dpst, 15A, 277V | Newark Electronics |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle | Carlton-Bates |
TOGGLE SW DPST 15A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 2TL1-2?
Additional datasheets, footprints and schematics for 2TL1-2 are listed on our Part Details page. You can also find images and similar parts to 2TL1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TL1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TL1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TL1-2 fall under?
The 2TL1-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2TL1-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TL1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TL1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TL1-2 have stock available?
Authorised distributors including Sager, RS Americas, RS, Electro Enterprises and element14 have stock available or on a lead time for 2TL1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TL1-2 often in real-time on the comparison pages.
What if I can't find stock of 2TL1-2?
You can fill out our help required form which you can use to request a quote for 2TL1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.