2TJ3000-W05100 Connectors by Multicomp

PLUG STP CAT5E CABLE MOUNT IP67 8P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.41

Distributor Stock
Logo for Farnell
Farnell
from US$2.41
2,487
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.47
3,025
in stock
Buy Now
Logo for element14
element14
from US$2.44
2,487
in stock
Buy Now

Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat5e
IP Rating IP67
Connector Mounting Cable Mount
Connector Orientation Vertical
Shielding Shielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range -
SVHC No SVHC (15-Jan-2019)
Connector Type RJ45
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Contact Termination IDC / IDT
Contact Termination Type IDC / IDT
Gender Plug
No. of Contacts 8Contacts, 8 Contact


2TJ3000-W05100 Modular Connectors by Multicomp Pro

RJ45, PLUG, 8 POSITION, CABLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Plug
Port Configuration 1 x 1 (Port)
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat5e
IP Rating IP67
Connector Mounting Cable Mount
RoHS Compliant Yes

Alternative Descriptions

Rj45, Plug, 8 Position, Cable | Newark Electronics
PLUG, STP, CAT5E, CABLE MOUNT, IP67, 8P | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2TJ3000-W05100?

Additional datasheets, footprints and schematics for 2TJ3000-W05100 are listed on our Part Details page. You can also find images and similar parts to 2TJ3000-W05100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2TJ3000-W05100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TJ3000-W05100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2TJ3000-W05100 fall under?

The 2TJ3000-W05100 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2TJ3000-W05100 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2TJ3000-W05100 you can contact the distributor directly for product support, shipping queries etc.

Is the 2TJ3000-W05100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2TJ3000-W05100 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TJ3000-W05100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2TJ3000-W05100 often in real-time on the comparison pages.

What if I can't find stock of 2TJ3000-W05100?

You can fill out our help required form which you can use to request a quote for 2TJ3000-W05100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay