Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Wire Connection Method | Push In |
Rated Current | 10A |
RoHS Compliant | Yes |
Terminal Block Eurostyle, 2 Position, 22-18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 2SV-02?
Additional datasheets, footprints and schematics for 2SV-02 are listed on our Part Details page. You can also find images and similar parts to 2SV-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SV-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SV-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SV-02 fall under?
The 2SV-02 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2SV-02 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SV-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SV-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2SV-02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2SV-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SV-02 often in real-time on the comparison pages.
What if I can't find stock of 2SV-02?
You can fill out our help required form which you can use to request a quote for 2SV-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.