Status: | Active |
---|---|
Series: | 2SB1201 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
Farnell
from US$0.36
|
2,800
in stock
|
Buy Now | |
element14
from US$0.35
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now |
Adoption of FBET, MBIT processes |
Large current capacitance and wide ASO |
Low collector-to-emitter saturation voltage |
Fast switching speed |
Small and slim package making it easy to make 2SB1201/2SD1801-used sets smaller |
Applications |
---|
Voltage regulators, relay drivers, lamp drivers, electrical equipment |
Description | 2SB1201 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 2 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 140 |
hFE Max | 280 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.8 |
Package Type | DPAK-3 / TO-252-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BIPOLAR TRANSISTOR, PNP, -50V, TO-252-4 | element14 |
Bipolar Transistor, Pnp, -50V, To-252-4 | Newark Electronics |
Transistor PNP 50V 2A Switching TP-FA3 | RS |
2SB1201 Series 50 V 2 A Surface Mount PNP Bipolar Transistor - TO-252 | Future Electronics |
Trans GP BJT PNP 50V 2A 3-Pin(2+Tab) TP-FA T/R | Avnet America |
ON Semi 2SB1201S-TL-E PNP Bipolar Transistor, 2 A, 50 V, 3-Pin TP-FA | ON Semiconductor 2SB1201S-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SB1201S-TL-E?
Additional datasheets, footprints and schematics for 2SB1201S-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SB1201S-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SB1201S-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SB1201S-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SB1201S-TL-E fall under?
The 2SB1201S-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SB1201S-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SB1201S-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SB1201S-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SB1201S-TL-E have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 2SB1201S-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SB1201S-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SB1201S-TL-E?
You can fill out our help required form which you can use to request a quote for 2SB1201S-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.